Texas Instruments DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor DRV5023AJQDBZRQ1

Description
Automotive Digital-Switch Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Digital-Switch Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZRQ1 - Texas Instruments
Dallas, TX, United States
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor
DRV5023AJQDBZRQ1
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor DRV5023AJQDBZRQ1
Automotive Digital-Switch Hall Effect Sensor 3-SOT-23 -40 to 125

Automotive Digital-Switch Hall Effect Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023AJQDBZRQ1 - 806951-DRV5023AJQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023AJQDBZRQ1
806951-DRV5023AJQDBZRQ1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023AJQDBZRQ1 806951-DRV5023AJQDBZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 806951-DRV5023AJQDBZ RQ1 Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Sensing Range: 12mT Trip, 1mT Release Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 38V Current - Supply (Maximum): 2.7mA (Typ)

Manufacturer: Texas Instruments
Win Source Part Number: 806951-DRV5023AJQDBZRQ1
Packaging: Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Sensing Range: 12mT Trip, 1mT Release
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 38V
Current - Supply (Maximum): 2.7mA (Typ)

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5023AJQDBZRQ1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5023AJQDBZRQ1
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site
Switches (Solid State) - DRV5023AJQDBZRQ1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
DRV5023AJQDBZRQ1
Switches (Solid State) DRV5023AJQDBZRQ1
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number DRV5023AJQDBZRQ1 806951-DRV5023AJQDBZRQ1 DRV5023AJQDBZRQ1 DRV5023AJQDBZRQ1
Product Name DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023AJQDBZRQ1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Temperature Magnetic Magnetic Magnetic
Applications Automobile
Standards and Certifications RoHS
Input Voltage 2.7 to 38 volts 2.7 to 38 volts 2.7 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers