Texas Instruments TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor TMP75BQDQ1

Description
TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-SOIC -40 to 125
Request a Quote Datasheet
Description
TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor - TMP75BQDQ1 - Texas Instruments
Dallas, TX, United States
TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor
TMP75BQDQ1
TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor TMP75BQDQ1
TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-SOIC -40 to 125

TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor 8-SOIC -40 to 125

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 960818-TMP75BQDQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
960818-TMP75BQDQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 960818-TMP75BQDQ1
Win Source Part Number: 960818-TMP75BQDQ1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: SMBus Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 1.4V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TCN75AVOA713; TMP75BIDR; TMP75BQDRQ1; AT30TS75A-SS8M-T; TMP75CIDR; AT30TS750A-SS8M-T; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISTMP75BQDQ1,215 6-TMP75BQDQ1 Base Product Number: TMP75

Win Source Part Number: 960818-TMP75BQDQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: SMBus
Test Condition: -25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TCN75AVOA713; TMP75BIDR; TMP75BQDRQ1; AT30TS75A-SS8M-T; TMP75CIDR; AT30TS750A-SS8M-T;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTMP75BQDQ1,2156-TMP75BQDQ1
Base Product Number: TMP75

Buy Now Datasheet
Analog and Digital Output - TMP75BQDQ1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP75BQDQ1-ND
Analog and Digital Output TMP75BQDQ1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75BQDQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75BQDQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75BQDQ1
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP75BQDQ1 960818-TMP75BQDQ1 TMP75BQDQ1-ND TMP75BQDQ1
Product Name TMP75B-Q1 TMP75B-Q1 Automotive-Grade 1.8-V Digital Temperature Sensor Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers
LM335 Precision Temperature Sensor - LM335AMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 4.4 kohms
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers