Texas Instruments LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75AIMMX/NOPB

Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMMX/NOPB - Texas Instruments
Dallas, TX, United States
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface
LM75AIMMX/NOPB
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface LM75AIMMX/NOPB
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125

Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-VSSOP -55 to 125

Buy Now Datasheet
Analog and Digital Output - 296-35312-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35312-6-ND
Analog and Digital Output 296-35312-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-35312-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35312-1-ND
Analog and Digital Output 296-35312-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-35312-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-35312-2-ND
Analog and Digital Output 296-35312-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMMX/NOPB - 019436-LM75AIMMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMMX/NOPB
019436-LM75AIMMX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMMX/NOPB 019436-LM75AIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019436-LM75AIMMX/NOP B Packaging: Reel - TR Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: LM75 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 100°C (-55°C to 125°C) Alternative Parts (Cross-Reference): LM75BIMM-5+T; LM75BIMM-3+; LM75BIMMX-3+; Introduction Date: July 08, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 019436-LM75AIMMX/NOPB
Packaging: Reel - TR
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM75
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): LM75BIMM-5+T; LM75BIMM-3+; LM75BIMMX-3+;
Introduction Date: July 08, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - LM75AIMMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75AIMMX/NOPB
Analog and Digital Output LM75AIMMX/NOPB
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site Datasheet
Analog and Digital Output - LM75AIMMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM75AIMMX/NOPB
Analog and Digital Output LM75AIMMX/NOPB
LM75A +2C, 2.7V TO 5.5V INDUSTRY

LM75A +2C, 2.7V TO 5.5V INDUSTRY

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM75AIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM75AIMMX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM75AIMMX/NOPB
SENSOR DIGITAL -55C-125C 8VSSOP

SENSOR DIGITAL -55C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM75AIMMX/NOPB 296-35312-6-ND 019436-LM75AIMMX/NOPB LM75AIMMX/NOPB LM75AIMMX/NOPB
Product Name LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMMX/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-065/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-YPA - 1197863-LM26CIM5-YPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers