1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout 8-VSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 851360-TMP75BIDGKR
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP75
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40683-1, 296-40683-2, -296-40683-1-ND, TMP75BIDGKR-ND, 296-40683-6
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-VSSOP
SENSOR DIGITAL -55C-125C 8VSSOP
SENSOR DIGITAL -55C-125C 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP75BIDGKR | 851360-TMP75BIDGKR | 296-40683-2-ND | TMP75BIDGKR | TMP75BIDGKR |
| Product Name | TMP75B 1.8V Capable Digital Temperature Sensor in Industry Standard LM75 form factor & pinout | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75BIDGKR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |