The LM74 is a 12-bit plus sign temperature sensor with SPI and Microwire interface, designed for thermal management in systems such as personal computers and disk drives. It is available in an 8-pin SOIC package and operates over a temperature range of -55°C to +150°C with a supply voltage of 3.0V to 5.5V. The device consumes 265 μA typical operating current and less than 10 μA in shutdown mode. Temperature accuracy is ±1.25°C maximum from -10°C to 65°C, ±2.1°C maximum from -25°C to 110°C, and ±3°C maximum from -55°C to 125°C. The LM74CIM variant, which includes LM74CIM-5/NOPB, supports the full -55°C to +150°C operating range.
SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 139004-LM74CIM-5/NOP
Packaging: Tube/Rail
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): 1.25°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL -55C-150C 8SOIC
IC, TEMP SENSOR, 5.5V, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 1.25°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+150°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM74CIM-5/NOPB | LM74CIM-5/NOPB-ND | 139004-LM74CIM-5/NOPB | LM74CIM-5/NOPB | 28AH3607 |
| Product Name | LM74 SPI/ 12-Bit Plus Sign Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIM-5/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Ic, Temp Sensor, 5.5V, Smd; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |