Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIZ/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -40 to 125
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIZ/NOPB - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60CIZ/NOPB
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIZ/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -40 to 125

2.7V, SOT-23 or TO-92 Temperature Sensor 3-TO-92 -40 to 125

Buy Now Datasheet
Analog and Digital Output - LM60CIZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIZ/NOPB-ND
Analog and Digital Output LM60CIZ/NOPB-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C TO-92-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C TO-92-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60CIZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60CIZ/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60CIZ/NOPB
SENSOR ANALOG -40C-125C TO92-3

SENSOR ANALOG -40C-125C TO92-3

Supplier's Site
Ic, Temp Sensor 2.7V, To-92-3; Ic Output Type Texas Instruments - 17AH9157 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor 2.7V, To-92-3; Ic Output Type Texas Instruments
17AH9157
Ic, Temp Sensor 2.7V, To-92-3; Ic Output Type Texas Instruments 17AH9157
IC, TEMP SENSOR 2.7V, TO-92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SENSOR 2.7V, TO-92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60CIZ/NOPB LM60CIZ/NOPB-ND LM60CIZ/NOPB 17AH9157
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Ic, Temp Sensor 2.7V, To-92-3; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4.5 to 10 volts
View Details
7 suppliers
LM335 Precision Temperature Sensor - LM335AM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-095/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details