Texas Instruments TMP75 Digital Temperature Sensor with 2-Wire Interface TMP75AIDR

Description
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP75 Digital Temperature Sensor with 2-Wire Interface - TMP75AIDR - Texas Instruments
Dallas, TX, United States
TMP75 Digital Temperature Sensor with 2-Wire Interface
TMP75AIDR
TMP75 Digital Temperature Sensor with 2-Wire Interface TMP75AIDR
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125

Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDR - 033268-TMP75AIDR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDR
033268-TMP75AIDR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDR 033268-TMP75AIDR
Manufacturer: Texas Instruments Win Source Part Number: 033268-TMP75AIDR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TMP75 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Alternative Parts (Cross-Reference): DS1631Z/T&R; DS1631Z; DS1721S; Introduction Date: September 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033268-TMP75AIDR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP75
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): DS1631Z/T&R; DS1631Z; DS1721S;
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - 296-17838-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-17838-2-ND
Analog and Digital Output 296-17838-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-17838-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-17838-6-ND
Analog and Digital Output 296-17838-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-17838-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-17838-1-ND
Analog and Digital Output 296-17838-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - TMP75AIDR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP75AIDR
Analog and Digital Output TMP75AIDR
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75AIDR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75AIDR
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP75AIDR 033268-TMP75AIDR 296-17838-2-ND TMP75AIDR TMP75AIDR
Product Name TMP75 Digital Temperature Sensor with 2-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDR Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM45CIM3X-NS - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
5 suppliers