Texas Instruments LM34 Precision Fahrenheit Temperature Sensor LM34DM

Description
Precision Fahrenheit Temperature Sensor 8-SOIC 0 to 100
Request a Quote Datasheet
Description
Precision Fahrenheit Temperature Sensor 8-SOIC 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM34 Precision Fahrenheit Temperature Sensor - LM34DM - Texas Instruments
Dallas, TX, United States
LM34 Precision Fahrenheit Temperature Sensor
LM34DM
LM34 Precision Fahrenheit Temperature Sensor LM34DM
Precision Fahrenheit Temperature Sensor 8-SOIC 0 to 100

Precision Fahrenheit Temperature Sensor 8-SOIC 0 to 100

Buy Now Datasheet
Analog and Digital Output - LM34DM-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM34DM-ND
Analog and Digital Output LM34DM-ND
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F 8-SOIC

Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DM - 1198944-LM34DM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DM
1198944-LM34DM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DM 1198944-LM34DM
Manufacturer: Texas Instruments Win Source Part Number: 1198944-LM34DM Packaging: Tube Mounting Style: SMD Output Type: Analog Voltage Test Condition: 77°F Resolution: 10mV/°F Sensor Type: Analog, Local Sensing Temperature - Local: 32°F ~ 212°F Accuracy - Highest (Lowest): ±3°F Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1198944-LM34DM
Packaging: Tube
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 77°F
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: 32°F ~ 212°F
Accuracy - Highest (Lowest): ±3°F
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 30V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM34DM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM34DM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM34DM
SENSOR ANALOG 32F-212F 8SOIC

SENSOR ANALOG 32F-212F 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM34DM LM34DM-ND 1198944-LM34DM LM34DM
Product Name LM34 Precision Fahrenheit Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DM Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Applications Military
Input Voltage 5 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62BIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 4.4 kohms
View Details
2 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA - 1197860-LM26CIM5X-YPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM135 Precision Temperature Sensor - LM135H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers