Texas Instruments Moisture Sensors, Humidity - HDC1080DMBR HDC1080DMBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1042939-HDC1080DMBR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Family Name: HDC1080 Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): HDC1080DMBT; Introduction Date: January 28, 2016 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1042939-HDC1080DMBR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Family Name: HDC1080 Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): HDC1080DMBT; Introduction Date: January 28, 2016 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC1080DMBR - 1042939-HDC1080DMBR - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1080DMBR
1042939-HDC1080DMBR
Moisture Sensors, Humidity - HDC1080DMBR 1042939-HDC1080DMBR
Manufacturer: Texas Instruments Win Source Part Number: 1042939-HDC1080DMBR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Family Name: HDC1080 Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): HDC1080DMBT; Introduction Date: January 28, 2016 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1042939-HDC1080DMBR
Packaging: Reel - TR
Response Time: 15s
Mounting: SMD (SMT)
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±2% RH
Family Name: HDC1080
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): HDC1080DMBT;
Introduction Date: January 28, 2016
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors >> Temperature and Humidity Sensor - HDC1080DMBR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature and Humidity Sensor
HDC1080DMBR
Sensors >> Temperature and Humidity Sensor HDC1080DMBR
WSON-6(3x3) Temperature and Humidity Sensor ROHS

WSON-6(3x3) Temperature and Humidity Sensor ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips
Product Number 1042939-HDC1080DMBR HDC1080DMBR
Product Name Moisture Sensors, Humidity - HDC1080DMBR Sensors >> Temperature and Humidity Sensor
Sensor Type Humidity Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1575 - 1-FS63LTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 8855390P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details