SPI/ 12-Bit Plus Sign Temperature Sensor 5-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200686-LM74CITPX-3/
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Shutdown Mode
Package: 5-UFBGA, DSBGA
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 2.65 V ~ 5.5 V
Test Condition: -10°C ~ 65°C (-40°C ~ 110°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): 1.25°C (-2°C, +2.65°C)
Family Name: LM74
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA
Alternative Parts (Cross-Reference): MAX6622UE9A+T; MAX6622UE9A+; MAX6602UE9A+T;
Introduction Date: December 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Temperature Sensor, Rectangular, 5 Pin, Surface Mount
Temperature Sensor, Rectangular, 5 Pin, Surface Mount
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 5-DSBGA
SENSOR DIGITAL -40C-125C 5DSBGA
SENSOR DIGITAL -40C-125C 5DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM74CITPX-3/NOPB | 1200686-LM74CITPX-3/NOPB | LM74CITPX-3/NOPB | LM74CITPX-3/NOPB-ND | LM74CITPX-3/NOPB | LM74CITPX-3/NOPB |
| Product Name | LM74 SPI/ 12-Bit Plus Sign Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CITPX-3/NOPB | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |