Texas Instruments TMP708 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C TMP708AIDBVT

Description
Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP708 Resistor Programmable Temperature Switch in SOT-23 package.  Hysteresis Options of 30C or 10C - TMP708AIDBVT - Texas Instruments
Dallas, TX, United States
TMP708 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C
TMP708AIDBVT
TMP708 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C TMP708AIDBVT
Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C 5-SOT-23 -40 to 125

Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C 5-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP708AIDBVT - 1270845-TMP708AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP708AIDBVT
1270845-TMP708AIDBVT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP708AIDBVT 1270845-TMP708AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1270845-TMP708AIDBVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Selectable Trip Point Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TMP708 Categories: Sensors, Transducers Operating Supply Current: 40μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): BDF0600G-TR; MAX6687AU40L; MAX6685AU40H+T; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270845-TMP708AIDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Selectable Trip Point
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 2.7 V ~ 5.5 V
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: TMP708
Categories: Sensors, Transducers
Operating Supply Current: 40μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 20mA
Alternative Parts (Cross-Reference): BDF0600G-TR; MAX6687AU40L; MAX6685AU40H+T;
Introduction Date: December 15, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switch, Temperature, Prog, 5Sot23; Ic Output Type Texas Instruments - 52AH7728 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Temperature, Prog, 5Sot23; Ic Output Type Texas Instruments
52AH7728
Switch, Temperature, Prog, 5Sot23; Ic Output Type Texas Instruments 52AH7728
SWITCH, TEMPERATURE, PROG, 5SOT23; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

SWITCH, TEMPERATURE, PROG, 5SOT23; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Thermostats - Solid State - TMP708AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP708AIDBVT
Thermostats - Solid State TMP708AIDBVT
THERMOSTAT PROG ACT LOW SOT23-5

THERMOSTAT PROG ACT LOW SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP708AIDBVT 1270845-TMP708AIDBVT 52AH7728 TMP708AIDBVT
Product Name TMP708 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP708AIDBVT Switch, Temperature, Prog, 5Sot23; Ic Output Type Texas Instruments Thermostats - Solid State
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMM-5 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers