The LM34DH/NOPB is a precision integrated-circuit temperature sensor calibrated in degrees Fahrenheit, with a linear output of 10.0 mV/°F and an accuracy of ±1.5°F over the 0°F to 100°F range. It operates from a 5 V to 30 V supply, draws less than 90 µA, and has low self-heating of less than 0.2°F in still air. The device is packaged in a hermetic TO-46 transistor package with dimensions of 4.699 mm × 4.699 mm and provides a low-impedance output of 0.4 Ω for a 1 mA load. It is designed for applications in power supplies, battery management, HVAC, and appliances.
Precision Fahrenheit Temperature Sensor 3-TO 0 to 100
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F TO-46-3
SENSOR ANALOG 32F-212F TO46-3
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM34DH/NOPB | LM34DH/NOPB-ND | LM34DH/NOPB |
| Product Name | LM34 Precision Fahrenheit Temperature Sensor | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | |
| Applications | Military | ||
| Input Voltage | 5 to 30 volts | 4 to 30 volts | 4 to 30 volts |