Texas Instruments TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 TMP442ADCNT

Description
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 - TMP442ADCNT - Texas Instruments
Dallas, TX, United States
TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8
TMP442ADCNT
TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 TMP442ADCNT
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125

+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP442ADCNT - 033262-TMP442ADCNT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP442ADCNT
033262-TMP442ADCNT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP442ADCNT 033262-TMP442ADCNT
Manufacturer: Texas Instruments Win Source Part Number: 033262-TMP442ADCNT Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033262-TMP442ADCNT
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-24283-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-24283-6-ND
Analog and Digital Output 296-24283-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-24283-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-24283-1-ND
Analog and Digital Output 296-24283-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-24283-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-24283-2-ND
Analog and Digital Output 296-24283-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP442ADCNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP442ADCNT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP442ADCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Analog and Digital Output - TMP442ADCNT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP442ADCNT
Analog and Digital Output TMP442ADCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP442ADCNT 033262-TMP442ADCNT 296-24283-6-ND TMP442ADCNT TMP442ADCNT
Product Name TMP442 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP442ADCNT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CILD-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers