Texas Instruments LM35 Precision Centigrade Temperature Sensor LM35DM/NOPB

Description
Precision Centigrade Temperature Sensor 8-SOIC 0 to 100
Request a Quote Datasheet
Description
Precision Centigrade Temperature Sensor 8-SOIC 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM35 Precision Centigrade Temperature Sensor - LM35DM/NOPB - Texas Instruments
Dallas, TX, United States
LM35 Precision Centigrade Temperature Sensor
LM35DM/NOPB
LM35 Precision Centigrade Temperature Sensor LM35DM/NOPB
Precision Centigrade Temperature Sensor 8-SOIC 0 to 100

Precision Centigrade Temperature Sensor 8-SOIC 0 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DM/NOPB - 1199039-LM35DM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DM/NOPB
1199039-LM35DM/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DM/NOPB 1199039-LM35DM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199039-LM35DM/NOPB Packaging: Tube Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: 0°C ~ 100°C Accuracy - Highest (Lowest): ±1.5°C Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1199039-LM35DM/NOPB
Packaging: Tube
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 25°C
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C ~ 100°C
Accuracy - Highest (Lowest): ±1.5°C
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 30V

Buy Now
Analog and Digital Output - LM35DM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM35DM/NOPB-ND
Analog and Digital Output LM35DM/NOPB-ND
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C 8-SOIC

Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM35DM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM35DM/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM35DM/NOPB
SENSOR ANALOG 0C-100C 8SOIC

SENSOR ANALOG 0C-100C 8SOIC

Supplier's Site
Ic, Temp Sensor, 30V, Smd; Ic Output Type Texas Instruments - 17AH9138 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 30V, Smd; Ic Output Type Texas Instruments
17AH9138
Ic, Temp Sensor, 30V, Smd; Ic Output Type Texas Instruments 17AH9138
IC, TEMP SENSOR, 30V, SMD; IC Output Type:Voltage; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4V; Supply Voltage Max:30V;RoHS Compliant: Yes

IC, TEMP SENSOR, 30V, SMD; IC Output Type:Voltage; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4V; Supply Voltage Max:30V;RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM35DM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM35DM/NOPB
Analog and Digital Output LM35DM/NOPB
SENSOR ANALOG 0C-100C 8SOIC

SENSOR ANALOG 0C-100C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM35DM/NOPB 1199039-LM35DM/NOPB LM35DM/NOPB-ND LM35DM/NOPB 17AH9138 LM35DM/NOPB
Product Name LM35 Precision Centigrade Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DM/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Ic, Temp Sensor, 30V, Smd; Ic Output Type Texas Instruments Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Applications Military Military
Standards and Certifications RoHS RoHS
Input Voltage 4 to 30 volts 4 to 30 volts 4 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4.5 to 10 volts
View Details
7 suppliers
Electronic Surplus - HDC1010YPAR - 1179690-HDC1010YPAR - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM335 Precision Temperature Sensor - LM335AMX - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
4 suppliers
LM235A Precision Temperature Sensor - LM235AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers