The LM335AZ/NOPB is a precision integrated circuit temperature sensor with a 2-terminal zener structure, providing a voltage output directly proportional to absolute temperature at 10 mV/K. It operates over a temperature range of -40°C to 100°C and is packaged in a TO-92 case with dimensions of 4.30 mm × 4.30 mm. The device is calibrated at 25°C with typical accuracy within 1°C over a 100°C span and supports a current range of 400 μA to 5 mA with less than 1-Ω dynamic impedance.
Precision Temperature Sensor 3-TO-92 -40 to 100
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 1198688-LM335AZ/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 100°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Alternative Parts (Cross-Reference): LM335AZ; LM335AZ/NOPB; LM335Z/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC, Sensing & Instrumentation
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
SENSOR ANALOG -40C-100C TO92-3
IC, TEMP SENSOR, 5V, 3-TO-92; IC Output Type:Voltage; Sensing Accuracy Range:0°C to +0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:5V; Supply RoHS Compliant: Yes
SENSOR ANALOG -40C-100C TO92-3
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM335AZ/NOPB | LM335AZNS/NOPB-ND | 1198688-LM335AZ/NOPB | LM335AZ/NOPB | 29AH6294 | LM335AZ/NOPB |
| Product Name | LM335 Precision Temperature Sensor | Analog and Digital Output | Electronic Surplus - LM335AZ/NOPB | Analog and Digital Output | Ic, Temp Sensor, 5V, 3-To-92; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | ||
| Applications | Military | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 5 to ? volts | 5 to ? volts |