Precision Temperature Sensor 3-TO -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 071019-LM135AH
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): ±1°C (±2.7°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO (NDT)
Testing Conditions: 25°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-46-3
SENSOR ANALOG -55C-150C TO46-3
SENSOR ANALOG -55C-150C TO46-3
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM135AH | 071019-LM135AH | 296-38978-ND | LM135AH | LM135AH |
| Product Name | LM135A Precision Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM135AH | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | ||||
| Input Voltage | 5 to ? volts |