Texas Instruments TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 TMP441AIDCNT

Description
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 - TMP441AIDCNT - Texas Instruments
Dallas, TX, United States
TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8
TMP441AIDCNT
TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 TMP441AIDCNT
+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125

+/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 8-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-24282-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-24282-1-ND
Analog and Digital Output 296-24282-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-24282-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-24282-2-ND
Analog and Digital Output 296-24282-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-24282-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-24282-6-ND
Analog and Digital Output 296-24282-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP441AIDCNT - 1110072-TMP441AIDCNT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP441AIDCNT
1110072-TMP441AIDCNT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP441AIDCNT 1110072-TMP441AIDCNT
Manufacturer: Texas Instruments Win Source Part Number: 1110072-TMP441AIDCNT Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1110072-TMP441AIDCNT
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - TMP441AIDCNT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP441AIDCNT
Analog and Digital Output TMP441AIDCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP441AIDCNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP441AIDCNT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP441AIDCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Digital Temp Sensor, +/-1Degc, Sot-23-8; Ic Output Type Texas Instruments - 33AH5131 - Newark, An Avnet Company
Chicago, IL, United States
Digital Temp Sensor, +/-1Degc, Sot-23-8; Ic Output Type Texas Instruments
33AH5131
Digital Temp Sensor, +/-1Degc, Sot-23-8; Ic Output Type Texas Instruments 33AH5131
DIGITAL TEMP SENSOR, +/-1DEGC, SOT-23-8; IC Output Type:Analogue; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

DIGITAL TEMP SENSOR, +/-1DEGC, SOT-23-8; IC Output Type:Analogue; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP441AIDCNT 296-24282-1-ND 1110072-TMP441AIDCNT TMP441AIDCNT TMP441AIDCNT 33AH5131
Product Name TMP441 +/-1?C Temperature Sensor with Automatic Beta Compensation, Series-R, and n-Factor in a SOT23-8 Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP441AIDCNT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Digital Temp Sensor, +/-1Degc, Sot-23-8; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-090/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM234 3-Terminal Adjustable Current Source - LM234Z-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
2 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-120 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMK-1/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers