Texas Instruments LM35 Precision Centigrade Temperature Sensor LM35DZ/NOPB

Description
Precision Centigrade Temperature Sensor 3-TO-92 0 to 100
Request a Quote Datasheet
Description
Precision Centigrade Temperature Sensor 3-TO-92 0 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM35 Precision Centigrade Temperature Sensor - LM35DZ/NOPB - Texas Instruments
Dallas, TX, United States
LM35 Precision Centigrade Temperature Sensor
LM35DZ/NOPB
LM35 Precision Centigrade Temperature Sensor LM35DZ/NOPB
Precision Centigrade Temperature Sensor 3-TO-92 0 to 100

Precision Centigrade Temperature Sensor 3-TO-92 0 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DZ/NOPB - 019175-LM35DZ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DZ/NOPB
019175-LM35DZ/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DZ/NOPB 019175-LM35DZ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019175-LM35DZ/NOPB Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: 0°C to 100°C Accuracy - Highest (Lowest): ±1.5°C Family Name: LM35D Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: TO-92-3 Supply Voltage - Operating: 4 V to 30 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): LM235; LM135; AD596AH; Introduction Date: September 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Automation & Process Control, System Monitoring

Manufacturer: Texas Instruments
Win Source Part Number: 019175-LM35DZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C to 100°C
Accuracy - Highest (Lowest): ±1.5°C
Family Name: LM35D
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: TO-92-3
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): LM235; LM135; AD596AH;
Introduction Date: September 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Automation & Process Control, System Monitoring

Buy Now Datasheet
Analog and Digital Output - LM35DZ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM35DZ/NOPB-ND
Analog and Digital Output LM35DZ/NOPB-ND
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1977272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1977272
Temperature & Humidity Sensor ICs 1977272
LM35DZ/NOPB, Temp & Humidity Sensors

LM35DZ/NOPB, Temp & Humidity Sensors

Supplier's Site
Temperature & Humidity Sensor ICs - 1977271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1977271
Temperature & Humidity Sensor ICs 1977271
LM35DZ/NOPB, Temp & Humidity Sensors

LM35DZ/NOPB, Temp & Humidity Sensors

Supplier's Site
Temperature & Humidity Sensor ICs - 1977272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1977272P
Temperature & Humidity Sensor ICs 1977272P
LM35DZ/NOPB, Temp & Humidity Sensors

LM35DZ/NOPB, Temp & Humidity Sensors

Supplier's Site
Temperature Sensor, 0.4C, To-92-3; Ic Output Type Texas Instruments - 41K4849 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.4C, To-92-3; Ic Output Type Texas Instruments
41K4849
Temperature Sensor, 0.4C, To-92-3; Ic Output Type Texas Instruments 41K4849
TEMPERATURE SENSOR, 0.4C, TO-92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4V RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.4C, TO-92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4V RoHS Compliant: Yes

Supplier's Site
Temp Sensor, ± 0.4°C; Ic Output Type Texas Instruments - 33AH4185 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, ± 0.4°C; Ic Output Type Texas Instruments
33AH4185
Temp Sensor, ± 0.4°C; Ic Output Type Texas Instruments 33AH4185
TEMP SENSOR, ± 0.4°C; IC Output Type:Voltage; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:+2°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:30V; RoHS Compliant: Yes

TEMP SENSOR, ± 0.4°C; IC Output Type:Voltage; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:+2°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:30V; RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM35DZ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM35DZ/NOPB
Analog and Digital Output LM35DZ/NOPB
SENSOR ANALOG 0C-100C TO92-3

SENSOR ANALOG 0C-100C TO92-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM35DZ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM35DZ/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM35DZ/NOPB
SENSOR ANALOG 0C-100C TO92-3

SENSOR ANALOG 0C-100C TO92-3

Supplier's Site
Sensors >> Temperature Sensors - LM35DZ/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LM35DZ/NOPB
Sensors >> Temperature Sensors LM35DZ/NOPB
±1.5°C TO-92 Temperature Sensors ROHS

±1.5°C TO-92 Temperature Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM35DZ/NOPB 019175-LM35DZ/NOPB LM35DZ/NOPB-ND 1977272 1977272P 41K4849 33AH4185 LM35DZ/NOPB LM35DZ/NOPB LM35DZ/NOPB
Product Name LM35 Precision Centigrade Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DZ/NOPB Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Temperature Sensor, 0.4C, To-92-3; Ic Output Type Texas Instruments Temp Sensor, ± 0.4°C; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors >> Temperature Sensors
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Applications Military Consumer
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Input Voltage 4 to 30 volts 4 to 30 volts 4 to ? volts 4 to 30 volts 4 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CAH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers