Texas Instruments LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5-1HJ/NOPB

Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 120 to 150
Request a Quote Datasheet
Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 120 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5-1HJ/NOPB - Texas Instruments
Dallas, TX, United States
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat
LM27CIM5-1HJ/NOPB
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5-1HJ/NOPB
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 120 to 150

SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 120 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ/NOPB - 1053371-LM27CIM5-1HJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ/NOPB
1053371-LM27CIM5-1HJ/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ/NOPB 1053371-LM27CIM5-1HJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053371-LM27CIM5-1HJ /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 130°C Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053371-LM27CIM5-1HJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 130°C
Output Function: /OverTemp, VTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 15μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM27CIM5-1HJ/NOPB 1053371-LM27CIM5-1HJ/NOPB
Product Name LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5-1HJ/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
5 suppliers
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers