?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033261-TMP435ADGSR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): SHT71; TMP435ADGST; HS3001;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP
SENSOR DIGITAL -40C-125C 10VSSOP
SENSOR DIGITAL -40C-125C 10VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP435ADGSR | 033261-TMP435ADGSR | 296-41712-2-ND | TMP435ADGSR | TMP435ADGSR |
| Product Name | TMP435 ?1?C Remote and Local TEMP SENSOR with Beta, N-Factor and Series-R Correction | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP435ADGSR | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |