Texas Instruments LM235A Precision Temperature Sensor LM235AH/NOPB

Description
Precision Temperature Sensor 3-TO -40 to 125
Request a Quote Datasheet
Description
Precision Temperature Sensor 3-TO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM235A Precision Temperature Sensor - LM235AH/NOPB - Texas Instruments
Dallas, TX, United States
LM235A Precision Temperature Sensor
LM235AH/NOPB
LM235A Precision Temperature Sensor LM235AH/NOPB
Precision Temperature Sensor 3-TO -40 to 125

Precision Temperature Sensor 3-TO -40 to 125

Buy Now Datasheet
Analog and Digital Output - LM235AH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM235AH/NOPB-ND
Analog and Digital Output LM235AH/NOPB-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-46-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-46-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235AH/NOPB - 131940-LM235AH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235AH/NOPB
131940-LM235AH/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235AH/NOPB 131940-LM235AH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131940-LM235AH/NOPB Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C (±2.7°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO (NDT) Testing Conditions: 25°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131940-LM235AH/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±2.7°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO (NDT)
Testing Conditions: 25°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - LM235AH/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM235AH/NOPB
Analog and Digital Output LM235AH/NOPB
SENSOR ANALOG -40C-125C TO46-3

SENSOR ANALOG -40C-125C TO46-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM235AH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM235AH/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM235AH/NOPB
SENSOR ANALOG -40C-125C TO46-3

SENSOR ANALOG -40C-125C TO46-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM235AH/NOPB LM235AH/NOPB-ND 131940-LM235AH/NOPB LM235AH/NOPB LM235AH/NOPB
Product Name LM235A Precision Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235AH/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Standards and Certifications RoHS
Input Voltage 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
END - OF - LIFE - DP83849IDVS/NOPB - 1168429-DP83849IDVS/NOPB - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DT/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers