Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-XPE/NOPB LM26LVCISD-XPE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1053291-LM26LVCISD-X PE/NOPB Packaging: Reel - TR Features: Selectable Trip Point, Trip Test Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C Case / Package: 6-WSON (2.2x2.5) Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1053291-LM26LVCISD-X PE/NOPB Packaging: Reel - TR Features: Selectable Trip Point, Trip Test Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C Case / Package: 6-WSON (2.2x2.5) Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-XPE/NOPB - 1053291-LM26LVCISD-XPE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-XPE/NOPB
1053291-LM26LVCISD-XPE/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-XPE/NOPB 1053291-LM26LVCISD-XPE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053291-LM26LVCISD-X PE/NOPB Packaging: Reel - TR Features: Selectable Trip Point, Trip Test Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Output: Active High, Active Low Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±2.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C Case / Package: 6-WSON (2.2x2.5) Supply Voltage - Operating: 1.6 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053291-LM26LVCISD-XPE/NOPB
Packaging: Reel - TR
Features: Selectable Trip Point, Trip Test
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Output: Active High, Active Low
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±2.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C
Case / Package: 6-WSON (2.2x2.5)
Supply Voltage - Operating: 1.6 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - LM26LVCISD-XPE/NOPB - Rochester Electronics
Newburyport, MA, United States
LM26LV 1.6V-Capable Temperature Sensor Switch with Factory Programmed Trip Points

LM26LV 1.6V-Capable Temperature Sensor Switch with Factory Programmed Trip Points

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Sensor Chips Sensor Chips
Product Number 1053291-LM26LVCISD-XPE/NOPB LM26LVCISD-XPE/NOPB
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-XPE/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gas flow sensor FS2 with long wires - FS2T.0.1E.300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 154CV-100A-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10 to 14 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers