Texas Instruments LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface LM73CIMKX-1/NOPB

Description
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150
Request a Quote Datasheet
Description
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMKX-1/NOPB - Texas Instruments
Dallas, TX, United States
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface
LM73CIMKX-1/NOPB
LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface LM73CIMKX-1/NOPB
2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150

2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface 6-SOT -40 to 150

Buy Now Datasheet
Analog and Digital Output - LM73CIMKX-1/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMKX-1/NOPBDKR-ND
Analog and Digital Output LM73CIMKX-1/NOPBDKR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Buy Now Datasheet
Analog and Digital Output - LM73CIMKX-1/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMKX-1/NOPBCT-ND
Analog and Digital Output LM73CIMKX-1/NOPBCT-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Buy Now Datasheet
Analog and Digital Output - LM73CIMKX-1/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM73CIMKX-1/NOPBTR-ND
Analog and Digital Output LM73CIMKX-1/NOPBTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b TSOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-1/NOPB - 779360-LM73CIMKX-1/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-1/NOPB
779360-LM73CIMKX-1/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-1/NOPB 779360-LM73CIMKX-1/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779360-LM73CIMKX-1/N OPB Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -10°C ~ 80°C (-40°C ~ 150°C) Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Manufacturer Package: TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779360-LM73CIMKX-1/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -10°C ~ 80°C (-40°C ~ 150°C)
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Manufacturer Package: TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM73CIMKX-1/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM73CIMKX-1/NOPB
Analog and Digital Output LM73CIMKX-1/NOPB
SENSOR DGTL -40C-150C TSOT23-6

SENSOR DGTL -40C-150C TSOT23-6

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM73CIMKX-1/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM73CIMKX-1/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM73CIMKX-1/NOPB
SENSOR DGTL -40C-150C TSOT23-6

SENSOR DGTL -40C-150C TSOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM73CIMKX-1/NOPB LM73CIMKX-1/NOPBDKR-ND 779360-LM73CIMKX-1/NOPB LM73CIMKX-1/NOPB LM73CIMKX-1/NOPB
Product Name LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMKX-1/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335MX - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
4 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Sensors >> Temperature and Humidity Sensor - HDC2080DMBR - LCSC Electronics Technology (HK) Limited
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
 - LM26LVCISD-XPE/NOPB - Rochester Electronics
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers