Texas Instruments TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction TMP432BDGST

Description
?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction - TMP432BDGST - Texas Instruments
Dallas, TX, United States
TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction
TMP432BDGST
TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction TMP432BDGST
?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction 10-VSSOP -40 to 125

?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction 10-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-25475-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25475-2-ND
Analog and Digital Output 296-25475-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-25475-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25475-1-ND
Analog and Digital Output 296-25475-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-25475-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-25475-6-ND
Analog and Digital Output 296-25475-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 10-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP432BDGST - 1110070-TMP432BDGST - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP432BDGST
1110070-TMP432BDGST
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP432BDGST 1110070-TMP432BDGST
Manufacturer: Texas Instruments Win Source Part Number: 1110070-TMP432BDGST Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110070-TMP432BDGST
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP432BDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP432BDGST
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP432BDGST
SENSOR DIGITAL -40C-125C 10VSSOP

SENSOR DIGITAL -40C-125C 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP432BDGST 296-25475-2-ND 1110070-TMP432BDGST TMP432BDGST
Product Name TMP432 ?1?C Remote and Local TEMP SENSOR with ?, N-Factor and Series-R Correction Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP432BDGST Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DZ/LFT1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details