The LM74 is a 12-bit plus sign temperature sensor with SPI and Microwire interface, designed for thermal management in systems such as personal computers and disk drives. It operates from a 3.0V to 5.5V supply and offers 0.0625°C resolution over a temperature range of −55°C to +150°C. The LM74CIM-3/NOPB variant is packaged in an 8-pin SOIC, with a maximum temperature accuracy of ±3°C from −55°C to +125°C, shutdown current of 3 μA (typical), and operating supply current of 265 μA (typical). It meets the −55°C to +150°C operating temperature specification for the LM74CIM product line.
SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
Texas Instruments LM74CIM-3/NOPB
Texas Instruments LM74CIM-3/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1200683-LM74CIM-3/NO
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C
Features: Shutdown Mode
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 3 V ~ 5.5 V
Test Condition: -10°C ~ 65°C (-55°C ~ 150°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): 1.25°C (±5°C)
Family Name: LM74
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TC77-3.3MOATR; TC77-5.0MOATRG; TC77-3.3MOATRG;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC, TEMP SENSOR, 3V~3.6V, 8SOIC; IC Output Type:Digital; Sensing Accuracy Range:± 1.25°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+150°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes
SENSOR DIGITAL -55C-150C 8SOIC
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM74CIM-3/NOPB | LM74CIM-3/NOPB-ND | 5361653P | 1788871 | 1200683-LM74CIM-3/NOPB | 28AH3606 | LM74CIM-3/NOPB |
| Product Name | LM74 SPI/ 12-Bit Plus Sign Temperature Sensor | Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIM-3/NOPB | Ic, Temp Sensor, 3V~3.6V, 8Soic; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |