Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-BPB/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23
Request a Quote Datasheet
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-BPB/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5-BPB/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-BPB/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-BPB/NOPB - 778826-LM26CIM5-BPB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-BPB/NOPB
778826-LM26CIM5-BPB/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-BPB/NOPB 778826-LM26CIM5-BPB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778826-LM26CIM5-BPB/ NOPB Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active Low Switching Temperature: -45°C Output Function: /UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold Selectable Hysteresis: Yes Family Name: LM26CIM Categories: Sensors, Transducers Operating Supply Current: 16μA Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): ADT6503SRJZN035RL7; ADT6503ARJN005; ADT6503ARJN045; ADT6503SRJZP015RL7; Introduction Date: October 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778826-LM26CIM5-BPB/NOPB
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 2.7 V ~ 5.5 V
Output: Active Low
Switching Temperature: -45°C
Output Function: /UnderTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold
Selectable Hysteresis: Yes
Family Name: LM26CIM
Categories: Sensors, Transducers
Operating Supply Current: 16μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): ADT6503SRJZN035RL7; ADT6503ARJN005; ADT6503ARJN045; ADT6503SRJZP015RL7;
Introduction Date: October 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26CIM5-BPB/NOPB 778826-LM26CIM5-BPB/NOPB
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-BPB/NOPB
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5X-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-065/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CITPX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
6 suppliers