The LM34 Precision Fahrenheit Temperature Sensor from Texas Instruments is designed to provide a linear output voltage proportional to temperature in degrees Fahrenheit, with a scale factor of 10.0 mV/°F. It offers an accuracy of ±1.0°F at 77°F and operates over a wide temperature range of ,àí50°F to 300°F. The device features low power consumption, drawing less than 90 OºA, and exhibits minimal self-heating of 0.18°F in still air. Its low output impedance of 0.4 Ω for a 1-mA load facilitates easy interfacing with readout or control circuitry. The LM34 is suitable for various applications, including power supplies, battery management, HVAC systems, and appliances. The device is available in multiple package types, including TO-92 and SOIC, making it versatile for different design requirements.
Precision Fahrenheit Temperature Sensor 8-SOIC 0 to 100
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019160-LM34DM/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: 32°F to 212°F
Accuracy - Highest (Lowest): ±3°F
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 77°F
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
SENSOR ANALOG 32F-212F 8SOIC
SENSOR ANALOG 32F-212F 8SOIC
TEMPERATURE SENSOR, 1F, 8-SOIC; IC Output Type:Voltage; Sensing Accuracy Range:-; Sensing Temperature Min:32°F; Sensing Temperature Max:212°F; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5V; Supply Voltage Max:30V RoHS Compliant: Yes
TEMPERATURE SENSOR, 1F, 8-SOIC; IC OUTPU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM34DM/NOPB | LM34DM/NOPB-ND | 019160-LM34DM/NOPB | LM34DM/NOPB | LM34DM/NOPB | 41K4757 | 29AH6306 |
| Product Name | LM34 Precision Fahrenheit Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34DM/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, 1F, 8-Soic; Ic Output Type Texas Instruments | Temperature Sensor, 1F, 8-Soic; Ic Outpu; Msl Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | ||||||
| Input Voltage | 5 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 5 to 30 volts | ||
| Impedance | 4.00E-4 kohms |