+/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 900436-TMP431DDGKR
Operating Temperature Range: -55°C ~ 127°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP431
Categories: Sensors
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP431DDGKRCT, 296-TMP431DDGKRTR, TMP431DDGKR-ND, 296-TMP431DDGKRDKR
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP431DDGKR | 900436-TMP431DDGKR | 296-TMP431DDGKRCT-ND | TMP431DDGKR | TMP431DDGKR |
| Product Name | TMP431 +/-1?C Remote and Local Temperature Sensor with Beta, N-Factor and Series-R Correction | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP431DDGKR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |