The LM26LV-Q1 is an automotive-grade, low-voltage temperature switch and sensor with a factory-presettable trip point from 0°C to 150°C in 1°C increments, designed for thermal monitoring in 1.6-V systems. It features dual digital outputs - an active-high push-pull and an active-low open-drain - along with an analog temperature-sensing output with negative temperature coefficient. The device operates from -40°C to 150°C ambient temperature, meets AEC-Q100 qualification with HBM ESD classification Level 3A and CDM Level C6, and is housed in a 6-pin WSON package measuring 2.20 mm × 2.50 mm.
Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -40 to 150
| Texas Instruments | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | LM26LVQISD-130/NOPB |
| Product Name | LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor |
| Sensor Type | Temperature |