The DRV5013AGQLPGM is a digital bipolar-latch Hall effect sensor with a wide operating voltage range of 2.5 V to 38 V and an open-drain output capable of sinking 30 mA. It features a magnetic switch point of ±6 mT and operates over a temperature range of -40 °C to 125 °C. The device is packaged in a through-hole 3-pin TO-92 format measuring 4 mm × 3.15 mm and includes integrated protection against reverse supply, load dump, and output short circuit. It requires an external pull-up resistor on the output.
2.5 to 38 V Digital Latch Hall Effect Sensor 3-TO-92 -40 to 125
MAGNETIC SWITCH LATCH TO92-3
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5013AGQLPGM | DRV5013AGQLPGM |
| Product Name | DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic |
| Applications | Industrial | |
| Standards and Certifications | RoHS |