Precision Temperature Sensor 8-SOIC -40 to 100
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 125095-LM335MX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±6°C (±9°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOIC
Testing Conditions: 25°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
SENSOR ANALOG -40C-100C 8SOIC
SENSOR ANALOG -40C-100C 8SOIC
TEMPERATURE SENSOR, 1DEG C, SOIC-8; IC Output Type:Analogue; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5V; Supply VoltageRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM335MX/NOPB | LM335MX/NOPBDKR-ND | 125095-LM335MX/NOPB | LM335MX/NOPB | LM335MX/NOPB | 28AH3313 |
| Product Name | LM335 Precision Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335MX/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, 1Deg C, Soic-8; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||
| Standards and Certifications | RoHS | |||||
| Input Voltage | 5 to ? volts | 5 to ? volts |