Texas Instruments TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423AIDCNR

Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 - TMP423AIDCNR - Texas Instruments
Dallas, TX, United States
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8
TMP423AIDCNR
TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 TMP423AIDCNR
+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

+/-1?C Remote and Local Temperature Sensor in SOT23-8 8-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-44335-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44335-6-ND
Analog and Digital Output 296-44335-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-44335-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44335-2-ND
Analog and Digital Output 296-44335-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-44335-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-44335-1-ND
Analog and Digital Output 296-44335-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNR - 1270817-TMP423AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNR
1270817-TMP423AIDCNR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNR 1270817-TMP423AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 1270817-TMP423AIDCNR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: SOT-23-8 Mounting: SMD Output Type: SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 15°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Family Name: TMP423 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-8 Alternative Parts (Cross-Reference): DS1631; MAX7501MSA; MAX7503MSA-T; Introduction Date: February 01, 2008 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270817-TMP423AIDCNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: SOT-23-8
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 15°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Family Name: TMP423
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-8
Alternative Parts (Cross-Reference): DS1631; MAX7501MSA; MAX7503MSA-T;
Introduction Date: February 01, 2008
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP423AIDCNR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP423AIDCNR
Analog and Digital Output TMP423AIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP423AIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP423AIDCNR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP423AIDCNR
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP423AIDCNR 296-44335-6-ND 1270817-TMP423AIDCNR TMP423AIDCNR TMP423AIDCNR
Product Name TMP423 +/-1?C Remote and Local Temperature Sensor in SOT23-8 Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP423AIDCNR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers