SPI/ 12-Bit Plus Sign Temperature Sensor 8-SOIC -55 to 150
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 150°C 12 b 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 110202-LM74CIMX-5/NO
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 150°C
Accuracy - Highest (Lowest): 1.25°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -10°C to 65°C (-55°C to 150°C)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
SENSOR DIGITAL -55C-150C 8SOIC
SENSOR DIGITAL -55C-150C 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM74CIMX-5/NOPB | LM74CIMX-5/NOPBTR-ND | 110202-LM74CIMX-5/NOPB | LM74CIMX-5/NOPB | LM74CIMX-5/NOPB |
| Product Name | LM74 SPI/ 12-Bit Plus Sign Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CIMX-5/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |