Texas Instruments TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr TMP422AIDCNRG4

Description
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr - TMP422AIDCNRG4 - Texas Instruments
Dallas, TX, United States
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr
TMP422AIDCNRG4
TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr TMP422AIDCNRG4
+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125

+/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr 8-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP422AIDCNRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP422AIDCNRG4-ND
Analog and Digital Output TMP422AIDCNRG4-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNRG4 - 213142-TMP422AIDCNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNRG4
213142-TMP422AIDCNRG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNRG4 213142-TMP422AIDCNRG4
Manufacturer: Texas Instruments Win Source Part Number: 213142-TMP422AIDCNRG 4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213142-TMP422AIDCNRG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP422AIDCNRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP422AIDCNRG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP422AIDCNRG4
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP422AIDCNRG4 TMP422AIDCNRG4-ND 213142-TMP422AIDCNRG4 TMP422AIDCNRG4
Product Name TMP422 +/-1 degree C Remote/Local Temperature Sensor w/N-Factor and Series Res Corr Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AIDCNRG4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMM-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
7 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers