2.5 to 38 V Digital Latch Hall Effect Sensor 3-TO-92 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1034120-DRV5013ADQLP
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 5mT Trip, -5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Purpose: Latch
Supply Voltage - Operating: 2.7 V to 38 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation
MAGNETIC SWITCH LATCH TO92-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5013ADQLPGM | 1034120-DRV5013ADQLPGM | DRV5013ADQLPGM |
| Product Name | DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADQLPGM | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic |
| Applications | Industrial | Industrial | |
| Standards and Certifications | RoHS | ||
| Input Voltage | 2.5 to 38 volts | 2.7 to 38 volts |