Texas Instruments LM45 SOT-23 Precision Centigrade Temperature Sensor LM45BIM3/NOPB

Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet
Description
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM45 SOT-23 Precision Centigrade Temperature Sensor
LM45BIM3/NOPB
LM45 SOT-23 Precision Centigrade Temperature Sensor LM45BIM3/NOPB
SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

SOT-23 Precision Centigrade Temperature Sensor 3-SOT-23 -20 to 100

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3/NOPB - 002592-LM45BIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3/NOPB
002592-LM45BIM3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3/NOPB 002592-LM45BIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002592-LM45BIM3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -20°C to 100°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: SOT-23-3 Supply Voltage - Operating: 4 V to 10 V Testing Conditions: 25°C (-20°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Building Automation, Industrial, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 002592-LM45BIM3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -20°C to 100°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 100°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 4 V to 10 V
Testing Conditions: 25°C (-20°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Building Automation, Industrial, Medical

Buy Now Datasheet
Analog and Digital Output - LM45BIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45BIM3/NOPBCT-ND
Analog and Digital Output LM45BIM3/NOPBCT-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM45BIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45BIM3/NOPBTR-ND
Analog and Digital Output LM45BIM3/NOPBTR-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM45BIM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM45BIM3/NOPBDKR-ND
Analog and Digital Output LM45BIM3/NOPBDKR-ND
Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -20°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM45BIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM45BIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM45BIM3/NOPB
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site
Temperature Sensor, 2C, 3-Sot-23; Ic Output Type Texas Instruments - 33K4200 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, 3-Sot-23; Ic Output Type Texas Instruments
33K4200
Temperature Sensor, 2C, 3-Sot-23; Ic Output Type Texas Instruments 33K4200
TEMPERATURE SENSOR, 2C, 3-SOT-23; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:+100°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4V; Accuracy %:2°CRoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, 3-SOT-23; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-20°C; Sensing Temperature Max:+100°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4V; Accuracy %:2°CRoHS Compliant: Yes

Supplier's Site
Temperature Sensor, 2C, 3-Sot-23; Ic Out; Msl Texas Instruments - 28AH3473 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, 3-Sot-23; Ic Out; Msl Texas Instruments
28AH3473
Temperature Sensor, 2C, 3-Sot-23; Ic Out; Msl Texas Instruments 28AH3473
TEMPERATURE SENSOR, 2C, 3-SOT-23; IC OUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, 3-SOT-23; IC OUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LM45BIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM45BIM3/NOPB
Analog and Digital Output LM45BIM3/NOPB
SENSOR ANALOG -20C-100C SOT23-3

SENSOR ANALOG -20C-100C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM45BIM3/NOPB 002592-LM45BIM3/NOPB LM45BIM3/NOPBCT-ND LM45BIM3/NOPB 33K4200 28AH3473 LM45BIM3/NOPB
Product Name LM45 SOT-23 Precision Centigrade Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM45BIM3/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 2C, 3-Sot-23; Ic Output Type Texas Instruments Temperature Sensor, 2C, 3-Sot-23; Ic Out; Msl Texas Instruments Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 4 to 10 volts 4 to 10 volts 4 to 10 volts 4 to ? volts 4 to 10 volts
Impedance 0.0350 kohms
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-YHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75AIMME/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
LM335 Precision Temperature Sensor - LM335Z/LFT7 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers