Texas Instruments TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421YZDT

Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-DSBGA -40 to 125
Request a Quote Datasheet
Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP - TMP421YZDT - Texas Instruments
Dallas, TX, United States
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP
TMP421YZDT
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421YZDT
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-DSBGA -40 to 125

+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-DSBGA -40 to 125

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2528577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2528577
Temperature & Humidity Sensor ICs 2528577
Temp Sensor Digital, TMP421YZDT

Temp Sensor Digital, TMP421YZDT

Supplier's Site
Temperature & Humidity Sensor ICs - 2528576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2528576
Temperature & Humidity Sensor ICs 2528576
Temp Sensor Digital, TMP421YZDT

Temp Sensor Digital, TMP421YZDT

Supplier's Site
Temperature & Humidity Sensor ICs - 2528577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2528577P
Temperature & Humidity Sensor ICs 2528577P
Temp Sensor Digital, TMP421YZDT

Temp Sensor Digital, TMP421YZDT

Supplier's Site
Analog and Digital Output - 296-30460-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-30460-2-ND
Analog and Digital Output 296-30460-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA

Buy Now Datasheet
Analog and Digital Output - 296-30460-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-30460-6-ND
Analog and Digital Output 296-30460-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA

Buy Now Datasheet
Analog and Digital Output - 296-30460-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-30460-1-ND
Analog and Digital Output 296-30460-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421YZDT - 900433-TMP421YZDT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421YZDT
900433-TMP421YZDT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421YZDT 900433-TMP421YZDT
Manufacturer: Texas Instruments Win Source Part Number: 900433-TMP421YZDT Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA Package: 8-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TMP421 Categories: Sensors Case / Package: 8-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-30460-1-ND, 296-30460-1, -296-30460-1, 296-30460-6, -TMP421YZDT-NDR, TMP421YZDT-ND, 296-30460-2

Manufacturer: Texas Instruments
Win Source Part Number: 900433-TMP421YZDT
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DSBGA
Package: 8-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP421
Categories: Sensors
Case / Package: 8-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-30460-1-ND, 296-30460-1, -296-30460-1, 296-30460-6, -TMP421YZDT-NDR, TMP421YZDT-ND, 296-30460-2

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP421YZDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP421YZDT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP421YZDT
SENSOR DIGITAL -40C-125C 8DSBGA

SENSOR DIGITAL -40C-125C 8DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP421YZDT 2528577 296-30460-2-ND 900433-TMP421YZDT TMP421YZDT
Product Name TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP Temperature & Humidity Sensor ICs Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421YZDT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-NPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM34 Precision Fahrenheit Temperature Sensor - LM34DZ/LFT7 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts
View Details
6 suppliers