Texas Instruments LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20SITL/NOPB

Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITL/NOPB - Texas Instruments
Dallas, TX, United States
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor
LM20SITL/NOPB
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20SITL/NOPB
2.4V, 10?A, SC70, micro SMD Temperature Sensor 4-DSBGA -40 to 125

2.4V, 10?A, SC70, micro SMD Temperature Sensor 4-DSBGA -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITL/NOPB - 877156-LM20SITL/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITL/NOPB
877156-LM20SITL/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITL/NOPB 877156-LM20SITL/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877156-LM20SITL/NOPB Operating Temperature Range: -40°C ~ 130°C Features: Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96) Package: 4-WFBGA Package: Reel - TR Mounting: Surface Mount Family Name: LM20 Categories: Sensors Case / Package: 4-µSMD (0.96x0.96) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -LM20SITL/NOPBCT-ND, LM20SITL/NOPBTR, LM20SITLNOPB, LM20SITL/NOPBCT, -LM20SITL-NDR, LM20SITL-ND, LM20SITL, LM20SITL/NOPBDKR

Manufacturer: Texas Instruments
Win Source Part Number: 877156-LM20SITL/NOPB
Operating Temperature Range: -40°C ~ 130°C
Features: Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)
Package: 4-WFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM20
Categories: Sensors
Case / Package: 4-µSMD (0.96x0.96)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -LM20SITL/NOPBCT-ND, LM20SITL/NOPBTR, LM20SITLNOPB, LM20SITL/NOPBCT, -LM20SITL-NDR, LM20SITL-ND, LM20SITL, LM20SITL/NOPBDKR

Buy Now Datasheet
Analog and Digital Output - LM20SITL/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20SITL/NOPBDKR-ND
Analog and Digital Output LM20SITL/NOPBDKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Buy Now Datasheet
Analog and Digital Output - LM20SITL/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20SITL/NOPBTR-ND
Analog and Digital Output LM20SITL/NOPBTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20SITL/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20SITL/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20SITL/NOPB
SENSOR ANALOG -40C-125C 4USMD

SENSOR ANALOG -40C-125C 4USMD

Supplier's Site
Analog and Digital Output - LM20SITL/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM20SITL/NOPB
Analog and Digital Output LM20SITL/NOPB
SENSOR ANALOG -40C-125C 4USMD

SENSOR ANALOG -40C-125C 4USMD

Supplier's Site Datasheet
Temperature Sensor, +/5Deg Cel, Dsbga4; Ic Output Type Texas Instruments - 26AJ7130 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, +/5Deg Cel, Dsbga4; Ic Output Type Texas Instruments
26AJ7130
Temperature Sensor, +/5Deg Cel, Dsbga4; Ic Output Type Texas Instruments 26AJ7130
TEMPERATURE SENSOR, +/- 5DEG CEL, DSBGA4; IC Output Type:Analogue; Sensing Accuracy Range:± 2.5°C to ± 5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:DSBGA; No. of Pins:4Pins; Supply Voltage RoHS Compliant: Yes

TEMPERATURE SENSOR, +/- 5DEG CEL, DSBGA4; IC Output Type:Analogue; Sensing Accuracy Range:± 2.5°C to ± 5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:130°C; Sensor Case Style:DSBGA; No. of Pins:4Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM20SITL/NOPB 877156-LM20SITL/NOPB LM20SITL/NOPBDKR-ND LM20SITL/NOPB LM20SITL/NOPB 26AJ7130
Product Name LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITL/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, +/5Deg Cel, Dsbga4; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers