Texas Instruments LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIM3/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor
LM60CIM3/NOPB
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor LM60CIM3/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - LM60CIM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3/NOPBDKR-ND
Analog and Digital Output LM60CIM3/NOPBDKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60CIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3/NOPBCT-ND
Analog and Digital Output LM60CIM3/NOPBCT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM60CIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM60CIM3/NOPBTR-ND
Analog and Digital Output LM60CIM3/NOPBTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 125°C 6.25mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3/NOPB - 127455-LM60CIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3/NOPB
127455-LM60CIM3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3/NOPB 127455-LM60CIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127455-LM60CIM3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 6.25mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Family Name: LM60C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-40°C to 125°C) Alternative Parts (Cross-Reference): LM60QIM3X/NOPB; TC03VNB; TC02VNB; Introduction Date: November 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Automotive, Consumer Electronics, Power Management, HVAC, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 127455-LM60CIM3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.25mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Family Name: LM60C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): LM60QIM3X/NOPB; TC03VNB; TC02VNB;
Introduction Date: November 18, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Automotive, Consumer Electronics, Power Management, HVAC, Computers & Computer Peripherals

Buy Now Datasheet
Ic, Temp Sensor, 10V, Smd, Full Reel; Ic Output Type Texas Instruments - 28AH3577 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, 10V, Smd, Full Reel; Ic Output Type Texas Instruments
28AH3577
Ic, Temp Sensor, 10V, Smd, Full Reel; Ic Output Type Texas Instruments 28AH3577
IC, TEMP SENSOR, 10V, SMD, FULL REEL; IC Output Type:Voltage; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

IC, TEMP SENSOR, 10V, SMD, FULL REEL; IC Output Type:Voltage; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Temp Sensor, Analogue, Sot-23; Ic Output Type Texas Instruments - 17AH9156 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Analogue, Sot-23; Ic Output Type Texas Instruments
17AH9156
Temp Sensor, Analogue, Sot-23; Ic Output Type Texas Instruments 17AH9156
TEMP SENSOR, ANALOGUE, SOT-23; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply VoltageRoHS Compliant: Yes

TEMP SENSOR, ANALOGUE, SOT-23; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply VoltageRoHS Compliant: Yes

Supplier's Site
Sensors >> Temperature Sensors - LM60CIM3/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Temperature Sensors
LM60CIM3/NOPB
Sensors >> Temperature Sensors LM60CIM3/NOPB
SOT-23 Temperature Sensors ROHS

SOT-23 Temperature Sensors ROHS

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM60CIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM60CIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM60CIM3/NOPB
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site
Analog and Digital Output - LM60CIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM60CIM3/NOPB
Analog and Digital Output LM60CIM3/NOPB
SENSOR ANALOG -40C-125C SOT23-3

SENSOR ANALOG -40C-125C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM60CIM3/NOPB LM60CIM3/NOPBDKR-ND 127455-LM60CIM3/NOPB 28AH3577 17AH9156 LM60CIM3/NOPB LM60CIM3/NOPB LM60CIM3/NOPB
Product Name LM60 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM60CIM3/NOPB Ic, Temp Sensor, 10V, Smd, Full Reel; Ic Output Type Texas Instruments Temp Sensor, Analogue, Sot-23; Ic Output Type Texas Instruments Sensors >> Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to ? volts 2.7 to ? volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Impedance 0.8000 kohms
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
4 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM335A Precision Temperature Sensor - LM335AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 3 volts
View Details
3 suppliers