Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019435-LM75AIMX/NOPB
Packaging: Reel - TR
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: LM75
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 100°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): DS75S-C11+; DS75S-CA+; DS75S/T&R;
Introduction Date: July 08, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
TEMPERATURE SENSOR, 3DEG C, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
TEMP SENSOR, 9BIT, +/- 3 DEG C, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
SOIC-8 Temperature Sensors ROHS
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM75AIMX/NOPB | 019435-LM75AIMX/NOPB | LM75AIMX/NOPBDKR-ND | 28AH3612 | 33AH4250 | LM75AIMX/NOPB | LM75AIMX/NOPB | LM75AIMX/NOPB |
| Product Name | LM75A Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX/NOPB | Analog and Digital Output | Temperature Sensor, 3Deg C, Soic-8; Ic Output Type Texas Instruments | Temp Sensor, 9Bit, +/3 Deg C, Soic-8; Ic Output Type Texas Instruments | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors >> Temperature Sensors |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |