Texas Instruments TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421AIDCNT

Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125
Request a Quote
Description
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMP421 is a remote and local temperature sensor from Texas Instruments, designed for applications requiring precise temperature monitoring. It features a remote diode sensor with an accuracy of ±1°C and a local temperature sensor with a maximum accuracy of ±1.5°C. The device operates over a temperature range of -40°C to +125°C and supports a two-wire SMBus serial interface for easy integration into systems. The TMP421 is available in a compact SOT23-8 package, making it suitable for space-constrained applications. It includes features such as series resistance cancellation and n-factor correction, enhancing measurement accuracy. The sensor is compliant with RoHS standards and is designed to detect diode faults, ensuring reliable operation in various environments. Engineers looking for a reliable temperature sensing solution with minimal calibration requirements may find the TMP421 a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The TMP421 is a remote and local temperature sensor from Texas Instruments, designed for applications requiring precise temperature monitoring. It features a remote diode sensor with an accuracy of ±1°C and a local temperature sensor with a maximum accuracy of ±1.5°C. The device operates over a temperature range of -40°C to +125°C and supports a two-wire SMBus serial interface for easy integration into systems. The TMP421 is available in a compact SOT23-8 package, making it suitable for space-constrained applications. It includes features such as series resistance cancellation and n-factor correction, enhancing measurement accuracy. The sensor is compliant with RoHS standards and is designed to detect diode faults, ensuring reliable operation in various environments. Engineers looking for a reliable temperature sensing solution with minimal calibration requirements may find the TMP421 a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP - TMP421AIDCNT - Texas Instruments
Dallas, TX, United States
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP
TMP421AIDCNT
TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP TMP421AIDCNT
+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125

+/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP 8-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNT - 033255-TMP421AIDCNT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNT
033255-TMP421AIDCNT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNT 033255-TMP421AIDCNT
Manufacturer: Texas Instruments Win Source Part Number: 033255-TMP421AIDCNT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 033255-TMP421AIDCNT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Analog and Digital Output - 296-21990-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-21990-1-ND
Analog and Digital Output 296-21990-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-21990-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-21990-6-ND
Analog and Digital Output 296-21990-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-21990-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-21990-2-ND
Analog and Digital Output 296-21990-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - TMP421AIDCNT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP421AIDCNT
Analog and Digital Output TMP421AIDCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP421AIDCNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP421AIDCNT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP421AIDCNT
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Ic, Temp Snsr Remot/local Sot23-8; Ic Output Type Texas Instruments - 28AH5632 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Snsr Remot/local Sot23-8; Ic Output Type Texas Instruments
28AH5632
Ic, Temp Snsr Remot/local Sot23-8; Ic Output Type Texas Instruments 28AH5632
IC, TEMP SNSR REMOT/LOCAL SOT23-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

IC, TEMP SNSR REMOT/LOCAL SOT23-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP421AIDCNT 033255-TMP421AIDCNT 296-21990-1-ND TMP421AIDCNT TMP421AIDCNT 28AH5632
Product Name TMP421 +/-1degC Remote and Local Temperature Sensor in SOT23-8 & WCSP Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AIDCNT Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Ic, Temp Snsr Remot/local Sot23-8; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM335A Precision Temperature Sensor - LM335AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 3 volts
View Details
3 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM335 Precision Temperature Sensor - LM335AZ/LFT1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
3 suppliers