Texas Instruments LM71-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor LM71QCIMF/NOPB

Description
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote Datasheet
Description
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM71-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71QCIMF/NOPB - Texas Instruments
Dallas, TX, United States
LM71-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor
LM71QCIMF/NOPB
LM71-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor LM71QCIMF/NOPB
SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71QCIMF/NOPB - 1200632-LM71QCIMF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71QCIMF/NOPB
1200632-LM71QCIMF/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71QCIMF/NOPB 1200632-LM71QCIMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200632-LM71QCIMF/NO PB Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: SPI Test Condition: -10°C ~ 65°C (-40°C ~ 150°C) Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1200632-LM71QCIMF/NOPB
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: SPI
Test Condition: -10°C ~ 65°C (-40°C ~ 150°C)
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): 1.5°C (-2°C, 3°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.65V ~ 5.5V

Buy Now
Analog and Digital Output - 296-LM71QCIMF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM71QCIMF/NOPBCT-ND
Analog and Digital Output 296-LM71QCIMF/NOPBCT-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - 296-LM71QCIMF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM71QCIMF/NOPBTR-ND
Analog and Digital Output 296-LM71QCIMF/NOPBTR-ND
Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 150°C 13 b SOT-23-5

Buy Now Datasheet
 - LM71QCIMF/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Supplier's Site Datasheet
 - LM71QCIMF/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM71QCIMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM71QCIMF/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM71QCIMF/NOPB
SENSOR DIGITAL -40C-150C SOT23-5

SENSOR DIGITAL -40C-150C SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM71QCIMF/NOPB 1200632-LM71QCIMF/NOPB 296-LM71QCIMF/NOPBCT-ND LM71QCIMF/NOPB LM71QCIMF/NOPB
Product Name LM71-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM71QCIMF/NOPB Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-085/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053CAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-ZHJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers