Automotive Digital-Latch Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 772836-DRV5013ADEDBZ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Operating Supply Voltage: 2.7 V ~ 38 V
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 5mT Trip, -5mT Release
Family Name: DRV5013-Q1
Categories: Sensors, Transducers
Current - Output (Maximum): 30mA
Maximum Supply Current: 2.7mA (Typ)
Alternative Parts (Cross-Reference): TLE49613MXTSA1; TLE4961-1M; TLE49611MXT; TLE4961-5K;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
MAGNETIC SWITCH LATCH SOT23
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5013ADEDBZTQ1 | 772836-DRV5013ADEDBZTQ1 | DRV5013ADEDBZTQ1 |
| Product Name | DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013ADEDBZTQ1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic |
| Applications | Automobile | ||
| Standards and Certifications | RoHS | ||
| Input Voltage | 2.7 to 28 volts | 2.7 to 38 volts |