Texas Instruments LM56 Dual Output Low Power Thermostat LM56CIMMX/NOPB

Description
Dual Output Low Power Thermostat 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Output Low Power Thermostat 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM56 Dual Output Low Power Thermostat - LM56CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
LM56 Dual Output Low Power Thermostat
LM56CIMMX/NOPB
LM56 Dual Output Low Power Thermostat LM56CIMMX/NOPB
Dual Output Low Power Thermostat 8-VSSOP -40 to 125

Dual Output Low Power Thermostat 8-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-37383-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-37383-2-ND
Analog and Digital Output 296-37383-2-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP

Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMMX/NOPB - 113084-LM56CIMMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMMX/NOPB
113084-LM56CIMMX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMMX/NOPB 113084-LM56CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 113084-LM56CIMMX/NOP B Packaging: Reel - TR Features: Output Switch Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 6.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113084-LM56CIMMX/NOPB
Packaging: Reel - TR
Features: Output Switch
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM56CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM56CIMMX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM56CIMMX/NOPB
SENSOR ANALOG -40C-125C 8VSSOP

SENSOR ANALOG -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM56CIMMX/NOPB 296-37383-2-ND 113084-LM56CIMMX/NOPB LM56CIMMX/NOPB
Product Name LM56 Dual Output Low Power Thermostat Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56CIMMX/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-YPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM234 3-Terminal Adjustable Current Source - LM234Z-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
2 suppliers