Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-135/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26LV and LM26LV-Q1 are low-voltage, precision, dual-output temperature switches and sensors with a factory-preset trip point range of 0°C to 150°C in 1°C increments, operating from 1.6 V to 5.5 V. They feature push-pull and open-drain overtemperature outputs, an analog VTEMP output with negative temperature coefficient, and include hysteresis for stability. The device is packaged in a 6-pin WSON measuring 2.20 mm × 2.50 mm and is AEC-Q100 qualified for automotive applications with an ambient operating temperature range of -40°C to 150°C.

Datasheet Summary
Powered by GS/AI

The LM26LV and LM26LV-Q1 are low-voltage, precision, dual-output temperature switches and sensors with a factory-preset trip point range of 0°C to 150°C in 1°C increments, operating from 1.6 V to 5.5 V. They feature push-pull and open-drain overtemperature outputs, an analog VTEMP output with negative temperature coefficient, and include hysteresis for stability. The device is packaged in a 6-pin WSON measuring 2.20 mm × 2.50 mm and is AEC-Q100 qualified for automotive applications with an ambient operating temperature range of -40°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-135/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISDX-135/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISDX-135/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Sensor Chips
Product Number LM26LVCISDX-135/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35DZ/LFT7 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
3 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
TEXAS INSTRUMENTS AMC80AIPW Temperature Sensor IC, Digital,3C, -40 C, +125 C, TSSOP, 24 Pins - 815-AMC80AIPW - Utmel Electronic Limited
Specs
Sensor Type Temperature
Package / Mounting 24-TSSOP (0.173, 4.40mm Width)
Standards and Certifications RoHS
View Details
2 suppliers
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM62BIM3X - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature 0 to 90 C (32 to 194 F)
View Details