Texas Instruments TMP302B-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 TMP302BQDRLRQ1

Description
Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125
Request a Quote Datasheet
Description
Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP302B-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 - TMP302BQDRLRQ1 - Texas Instruments
Dallas, TX, United States
TMP302B-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563
TMP302BQDRLRQ1
TMP302B-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 TMP302BQDRLRQ1
Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125

Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302BQDRLRQ1 - 900424-TMP302BQDRLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302BQDRLRQ1
900424-TMP302BQDRLRQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302BQDRLRQ1 900424-TMP302BQDRLRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900424-TMP302BQDRLRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 70°C, 75°C, 80°C, 85°C Active Low Open Drain Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP302 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMP302BQDRLRQ1-ND, 296-40678-1, 296-40678-2, -296-40678-1-ND, 296-40678-6

Manufacturer: Texas Instruments
Win Source Part Number: 900424-TMP302BQDRLRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 70°C, 75°C, 80°C, 85°C Active Low Open Drain
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: TMP302
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMP302BQDRLRQ1-ND, 296-40678-1, 296-40678-2, -296-40678-1-ND, 296-40678-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMP302BQDRLRQ1 900424-TMP302BQDRLRQ1
Product Name TMP302B-Q1 Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302BQDRLRQ1
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35DH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5X-2HJ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers