Texas Instruments TMP302A Low Power, 1.4V Temperature Switch in SOT563 TMP302ADRLT

Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet
Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP302A Low Power, 1.4V Temperature Switch in SOT563 - TMP302ADRLT - Texas Instruments
Dallas, TX, United States
TMP302A Low Power, 1.4V Temperature Switch in SOT563
TMP302ADRLT
TMP302A Low Power, 1.4V Temperature Switch in SOT563 TMP302ADRLT
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302ADRLT - 1110042-TMP302ADRLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302ADRLT
1110042-TMP302ADRLT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302ADRLT 1110042-TMP302ADRLT
Manufacturer: Texas Instruments Win Source Part Number: 1110042-TMP302ADRLT Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 50°C, 55°C, 60°C, 65°C Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110042-TMP302ADRLT
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 50°C, 55°C, 60°C, 65°C
Output Function: /OverTemp
Current - Output (Max): 10mA
Accuracy: ±2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.4 V to 3.6 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMP302ADRLT 1110042-TMP302ADRLT
Product Name TMP302A Low Power, 1.4V Temperature Switch in SOT563 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302ADRLT
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-150/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053VAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-085 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers