The LM335AMX is a precision temperature sensor in an 8-pin SOIC package, measuring 4.90mm by 3.91mm, with an operating temperature range of -40°C to 100°C. It operates as a 2-terminal zener with a breakdown voltage proportional to absolute temperature at 10 mV/K, and functions over a current range of 400 μA to 5 mA with less than 1-Ω dynamic impedance. The device is calibrated for 1°C initial accuracy and includes a calibration adjust pin for precision tuning.
Precision Temperature Sensor 8-SOIC -40 to 100
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
SENSOR ANALOG -40C-100C 8SOIC
SENSOR ANALOG -40C-100C 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM335AMX | LM335AMXTR-ND | LM335AMX | LM335AMX |
| Product Name | LM335 Precision Temperature Sensor | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | |
| Applications | Military | |||
| Input Voltage | 5 to ? volts |