Texas Instruments TMP300-Q1 Automotive Catalog 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor TMP300BQDCKRQ1

Description
Automotive Catalog 1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP300-Q1 Automotive Catalog 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor - TMP300BQDCKRQ1 - Texas Instruments
Dallas, TX, United States
TMP300-Q1 Automotive Catalog 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor
TMP300BQDCKRQ1
TMP300-Q1 Automotive Catalog 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor TMP300BQDCKRQ1
Automotive Catalog 1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor 6-SC70 -40 to 125

Automotive Catalog 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor 6-SC70 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BQDCKRQ1 - 1110041-TMP300BQDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BQDCKRQ1
1110041-TMP300BQDCKRQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BQDCKRQ1 1110041-TMP300BQDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1110041-TMP300BQDCKR Q1 Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8 V to 18 V Operating Supply Current: 110μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1110041-TMP300BQDCKRQ1
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 18 V
Operating Supply Current: 110μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thermostats - Solid State - TMP300BQDCKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP300BQDCKRQ1
Thermostats - Solid State TMP300BQDCKRQ1
THERMOSTAT PROG ACTIVE LO SC70-6

THERMOSTAT PROG ACTIVE LO SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP300BQDCKRQ1 1110041-TMP300BQDCKRQ1 TMP300BQDCKRQ1
Product Name TMP300-Q1 Automotive Catalog 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300BQDCKRQ1 Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM35 Precision Centigrade Temperature Sensor - LM35DH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57TPW - 923283-LM57TPW - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-TSSOP
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details