The LM335M/NOPB is a precision temperature sensor in an 8-pin SOIC package, operating over a temperature range of −40°C to 100°C with a linear output of 10 mV/K. It is calibrated for 1°C initial accuracy and operates with a current range of 400 µA to 5 mA, maintaining less than 1-Ω dynamic impedance. The device is available in a hermetic TO package or plastic TO-92 package, with the SOIC version measuring 4.90 mm × 3.91 mm. This part is RoHS compliant and has a lead finish of Sn, with a peak reflow temperature rating of 260°C and a Level-1 MSL rating.
Precision Temperature Sensor 8-SOIC -40 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 923134-LM335M/NOPB
Operating Temperature Range: -40°C ~ 100°C
Features: Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM335
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM335MNOPB, -LM335M/NOPB-ND, *LM335M/NOPB, LM335M-NDR
Temperature Sensor Analog, Local -40°C ~ 100°C 10mV/°K 8-SOIC
SENSOR ANALOG -40C-100C 8SOIC
TEMPERATURE SENSOR, 1C, 8-SOIC; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+150°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5V; Product Range:- RoHS Compliant: Yes
IC, TEMP SENSOR, 5V, SMD; IC Output Type:Voltage; Sensing Accuracy Range:0°C to +1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+150°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5V; Supply Voltage RoHS Compliant: Yes
SENSOR ANALOG -40C-100C 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM335M/NOPB | 923134-LM335M/NOPB | LM335M/NOPB-ND | LM335M/NOPB | 41K4705 | LM335M/NOPB |
| Product Name | LM335 Precision Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM335M/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 1C, 8-Soic; Ic Output Type Texas Instruments | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 5 to ? volts | 5 to ? volts |